10 kOhms ±5% 10W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Metal Film
Fixed Resistor, Metal Oxide Film, 10W, 10000ohm, 5% +/-Tol, 300ppm/Cel, Through Hole Mount, 5135, RADIAL LEADED, ROHS COMPLIANT Product overview: SQMR1010KJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10W, 10000ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 10W, 10000ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQMR1010KJ can be used for catalog matching and distributor lookup.
Fixed Resistors; SQMR10 10K 5% ( METAL FILM ) ( CGS )
RES, 10K, 10W, RADIAL, WIREWOUND; Resistance:10kohm; Product Range:SQ Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case Style:Radial Leaded; Voltage Rating:750V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | A131333-ND | 53-SQMR1010KJ | SQMR1010KJ | 01AH0210 |
| Product Name | Through Hole Resistors | Through-Hole 10W 10000ohm Resistor | Fixed Resistors; SQMR10 10K 5% ( METAL FILM ) ( CGS ) | Res, 10K, 10W, Radial, Wirewound; Resistance Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | MetalOxide | MetalFilm | Wirewound | |
| Mounting / Packaging | Radial | Radial Leads | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |