Fixed Resistors; SQF7 1K0 5% 145C 3A ( CGS )
1 kOhms ±5% 7W Through Hole Resistor Radial Flame Proof, Fusible, Moisture Resistant, Safety Wirewound
Res Metal Film 1K Ohm 5% 2.2W ±300ppm/°C Ceramic RDL Box/Loose Product overview: SQF71K0J1453 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQF71K0J1453 can be used for catalog matching and distributor lookup.
| ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | SQF71K0J1453 | A137086-ND | 53-SQF71K0J1453 |
| Product Name | Fixed Resistors; SQF7 1K0 5% 145C 3A ( CGS ) | Through Hole Resistors | 2.2W Resistor |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | Metal Film | |
| Mounting / Packaging | Radial Leads; Radial |