SQB50 430R (WIRE) 5% FASTON
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 1712-SQBW50430RJ-ND |
| Product Name | Chassis Mount Resistors |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Wirewound |
| Mounting / Packaging | Radial |
| Tolerance | 5 +/- % |