TE Connectivity Chassis Mount Resistors SQBW406R8JFASTON

Description
6.8 Ohms ±5% 40W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
6.8 Ohms ±5% 40W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A103829-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A103829-ND
Chassis Mount Resistors A103829-ND
6.8 Ohms ±5% 40W Wirewound Chassis Mount Resistor

6.8 Ohms ±5% 40W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Wirewound Resistors - - SQBW406R8JFASTON - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
SQBW406R8JFASTON
Wirewound Resistors - SQBW406R8JFASTON
Wirewound Resistors - Through Hole SQB40 6R8 5% (WIRE) 6.35MM FASTON

Wirewound Resistors - Through Hole SQB40 6R8 5% (WIRE) 6.35MM FASTON

Supplier's Site
Chassis Mount Resistors - SQBW406R8JFASTON - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
SQBW406R8JFASTON
Chassis Mount Resistors SQBW406R8JFASTON
RES CHAS MNT 6.8 OHM 5% 40W

RES CHAS MNT 6.8 OHM 5% 40W

Supplier's Site Datasheet
Res, 6R8, 40W, Wirewound; Resistance Cgs Te Connectivity - 43AC4055 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6R8, 40W, Wirewound; Resistance Cgs Te Connectivity
43AC4055
Res, 6R8, 40W, Wirewound; Resistance Cgs Te Connectivity 43AC4055
RES, 6R8, 40W, WIREWOUND; Resistance:6.8ohm; Product Range:SQ Series; Power Rating:40W; Resistance Tolerance:± 5%; Resistor Case Style:Radial Leaded; Voltage Rating:-; Resistor Element Material:Wirewound; Temperature Coefficient:± RoHS Compliant: Yes

RES, 6R8, 40W, WIREWOUND; Resistance:6.8ohm; Product Range:SQ Series; Power Rating:40W; Resistance Tolerance:± 5%; Resistor Case Style:Radial Leaded; Voltage Rating:-; Resistor Element Material:Wirewound; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A103829-ND SQBW406R8JFASTON SQBW406R8JFASTON 43AC4055
Product Name Chassis Mount Resistors Wirewound Resistors - Chassis Mount Resistors Res, 6R8, 40W, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Rect. Case ThroughHole Radial Leads
Resistance Range 6.8 ohms 6.8 ohms 6.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details