TE Connectivity Chassis Mount Resistors SQBW404R7JFASTON

Description
4.7 Ohms ±5% 40W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
4.7 Ohms ±5% 40W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A103828-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A103828-ND
Chassis Mount Resistors A103828-ND
4.7 Ohms ±5% 40W Wirewound Chassis Mount Resistor

4.7 Ohms ±5% 40W Wirewound Chassis Mount Resistor

Buy Now Datasheet
4.7 Ohm 40W Resistor - 54-SQBW404R7JFASTON - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7 Ohm 40W Resistor
54-SQBW404R7JFASTON
4.7 Ohm 40W Resistor 54-SQBW404R7JFASTON
Res Wirewound 4.7 Ohm 5% 40W ±300ppm/°C Ceramic Faston Bolt-On Box/Loose Product overview: SQBW404R7JFASTON from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7 Ohm, 40W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4.7 Ohm, 40W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-SQBW404R7JFASTON can be used for catalog matching and distributor lookup.

Res Wirewound 4.7 Ohm 5% 40W ±300ppm/°C Ceramic Faston Bolt-On Box/Loose Product overview: SQBW404R7JFASTON from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7 Ohm, 40W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4.7 Ohm, 40W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-SQBW404R7JFASTON can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - 7028119P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7028119P
Chassis Mount Resistors 7028119P
SQB40 Wirewound Res. 40W 4R7 FASTON

SQB40 Wirewound Res. 40W 4R7 FASTON

Supplier's Site
Chassis Mount Resistors - 1680908 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1680908
Chassis Mount Resistors 1680908
SQB40 Wirewound Res. 40W 4R7 FASTON

SQB40 Wirewound Res. 40W 4R7 FASTON

Supplier's Site
Wirewound Resistors - - SQBW404R7JFASTON - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
SQBW404R7JFASTON
Wirewound Resistors - SQBW404R7JFASTON
Wirewound Resistors - Through Hole SQB40 4R7 5% (WIRE) 6.35MM FASTON

Wirewound Resistors - Through Hole SQB40 4R7 5% (WIRE) 6.35MM FASTON

Supplier's Site
Chassis Mount Resistors - SQBW404R7JFASTON - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
SQBW404R7JFASTON
Chassis Mount Resistors SQBW404R7JFASTON
RES CHAS MNT 4.7 OHM 5% 40W

RES CHAS MNT 4.7 OHM 5% 40W

Supplier's Site Datasheet
Res, 4R7, 40W, Wirewound; Resistance Cgs Te Connectivity - 43AC4054 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R7, 40W, Wirewound; Resistance Cgs Te Connectivity
43AC4054
Res, 4R7, 40W, Wirewound; Resistance Cgs Te Connectivity 43AC4054
RES, 4R7, 40W, WIREWOUND; Resistance:4.7ohm; Product Range:SQ Series; Power Rating:40W; Resistance Tolerance:± 5%; Resistor Case Style:Radial Leaded; Voltage Rating:-; Resistor Element Material:Wirewound; Temperature Coefficient:± RoHS Compliant: Yes

RES, 4R7, 40W, WIREWOUND; Resistance:4.7ohm; Product Range:SQ Series; Power Rating:40W; Resistance Tolerance:± 5%; Resistor Case Style:Radial Leaded; Voltage Rating:-; Resistor Element Material:Wirewound; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number A103828-ND 54-SQBW404R7JFASTON 7028119P 1680908 SQBW404R7JFASTON SQBW404R7JFASTON 43AC4054
Product Name Chassis Mount Resistors 4.7 Ohm 40W Resistor Chassis Mount Resistors Chassis Mount Resistors Wirewound Resistors - Chassis Mount Resistors Res, 4R7, 40W, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound WIRE WOUND Wire wound Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Rect. Case Planar Tab Terminals; Planar ThroughHole Radial Leads
Resistance Range 4.7 ohms 4.7 ohms 4.7 ohms 4.7 ohms 4.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722163 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details