TE Connectivity Wirewound Resistors - SQBW402R2JFASTON

Description
Wirewound Resistors - Through Hole SQB40 2R2 5% (WIRE) 6.35MM FASTON
Request a Quote Datasheet
Description
Wirewound Resistors - Through Hole SQB40 2R2 5% (WIRE) 6.35MM FASTON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - - SQBW402R2JFASTON - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
SQBW402R2JFASTON
Wirewound Resistors - SQBW402R2JFASTON
Wirewound Resistors - Through Hole SQB40 2R2 5% (WIRE) 6.35MM FASTON

Wirewound Resistors - Through Hole SQB40 2R2 5% (WIRE) 6.35MM FASTON

Supplier's Site
Through-Hole Resistor - 53-SQBW402R2JFASTON - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-SQBW402R2JFASTON
Through-Hole Resistor 53-SQBW402R2JFASTON
Wirewound Resistors - Through Hole SQB40 2R2 5% (WIRE) 6.35MM FASTON Product overview: SQBW402R2JFASTON from TE Connectivity AMP Connectors is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQBW402R2JFASTON can be used for catalog matching and distributor lookup.

Wirewound Resistors - Through Hole SQB40 2R2 5% (WIRE) 6.35MM FASTON Product overview: SQBW402R2JFASTON from TE Connectivity AMP Connectors is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQBW402R2JFASTON can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - A103826-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A103826-ND
Chassis Mount Resistors A103826-ND
2.2 Ohms ±5% 40W Wirewound Chassis Mount Resistor

2.2 Ohms ±5% 40W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - SQBW402R2JFASTON - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
SQBW402R2JFASTON
Chassis Mount Resistors SQBW402R2JFASTON
RES CHAS MNT 2.2 OHM 5% 40W

RES CHAS MNT 2.2 OHM 5% 40W

Supplier's Site Datasheet
Res, 2R2, 40W, Wirewound; Resistance Cgs Te Connectivity - 43AC4051 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R2, 40W, Wirewound; Resistance Cgs Te Connectivity
43AC4051
Res, 2R2, 40W, Wirewound; Resistance Cgs Te Connectivity 43AC4051
RES, 2R2, 40W, WIREWOUND; Resistance:2.2ohm; Product Range:SQ Series; Power Rating:40W; Resistance Tolerance:± 5%; Resistor Case Style:Radial Leaded; Voltage Rating:-; Resistor Element Material:Wirewound; Temperature Coefficient:± RoHS Compliant: Yes

RES, 2R2, 40W, WIREWOUND; Resistance:2.2ohm; Product Range:SQ Series; Power Rating:40W; Resistance Tolerance:± 5%; Resistor Case Style:Radial Leaded; Voltage Rating:-; Resistor Element Material:Wirewound; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number SQBW402R2JFASTON 53-SQBW402R2JFASTON A103826-ND SQBW402R2JFASTON 43AC4051
Product Name Wirewound Resistors - Through-Hole Resistor Chassis Mount Resistors Chassis Mount Resistors Res, 2R2, 40W, Wirewound; Resistance Cgs Te Connectivity
Technology / Construction Wirewound Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging ThroughHole Radial, Rect. Case Radial Leads
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Resistance Range 2.2 ohms 2.2 ohms 2.2 ohms 2.2 ohms
Temperature Coefficient 300 ±ppm/°C 300 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614975-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 52300 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details