TE Connectivity Wirewound Resistors - SQBW40220RJFASTON

Description
Wirewound Resistors - Through Hole SQB40 220R 5% (WIRE) 6.35MM FASTON
Request a Quote Datasheet
Description
Wirewound Resistors - Through Hole SQB40 220R 5% (WIRE) 6.35MM FASTON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - - SQBW40220RJFASTON - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
SQBW40220RJFASTON
Wirewound Resistors - SQBW40220RJFASTON
Wirewound Resistors - Through Hole SQB40 220R 5% (WIRE) 6.35MM FASTON

Wirewound Resistors - Through Hole SQB40 220R 5% (WIRE) 6.35MM FASTON

Supplier's Site
Chassis Mount Resistors - A131170-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A131170-ND
Chassis Mount Resistors A131170-ND
220 Ohms ±5% 40W Wirewound Chassis Mount Resistor

220 Ohms ±5% 40W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - SQBW40220RJFASTON - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
SQBW40220RJFASTON
Chassis Mount Resistors SQBW40220RJFASTON
RES CHAS MNT 220 OHM 5% 40W

RES CHAS MNT 220 OHM 5% 40W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number SQBW40220RJFASTON A131170-ND SQBW40220RJFASTON
Product Name Wirewound Resistors - Chassis Mount Resistors Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging ThroughHole Radial, Rect. Case
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R102GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details