TE Connectivity Chassis Mount Resistors SQBW401R0JFASTON

Description
1 Ohms ±5% 40W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1 Ohms ±5% 40W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A103824-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A103824-ND
Chassis Mount Resistors A103824-ND
1 Ohms ±5% 40W Wirewound Chassis Mount Resistor

1 Ohms ±5% 40W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Wirewound Resistors - - SQBW401R0JFASTON - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
SQBW401R0JFASTON
Wirewound Resistors - SQBW401R0JFASTON
Wirewound Resistors - Through Hole SQB40 1R0 5% (WIRE) 6.35MM FASTON

Wirewound Resistors - Through Hole SQB40 1R0 5% (WIRE) 6.35MM FASTON

Supplier's Site
Res, 1R0, 40W, Wirewound; Resistance Cgs Te Connectivity - 43AC4046 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R0, 40W, Wirewound; Resistance Cgs Te Connectivity
43AC4046
Res, 1R0, 40W, Wirewound; Resistance Cgs Te Connectivity 43AC4046
RES, 1R0, 40W, WIREWOUND; Resistance:1ohm; Product Range:SQ Series; Power Rating:40W; Resistance Tolerance:± 5%; Resistor Case Style:Radial Leaded; Voltage Rating:-; Resistor Element Material:Wirewound; Temperature Coefficient:± RoHS Compliant: Yes

RES, 1R0, 40W, WIREWOUND; Resistance:1ohm; Product Range:SQ Series; Power Rating:40W; Resistance Tolerance:± 5%; Resistor Case Style:Radial Leaded; Voltage Rating:-; Resistor Element Material:Wirewound; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - SQBW401R0JFASTON - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
SQBW401R0JFASTON
Chassis Mount Resistors SQBW401R0JFASTON
RES CHAS MNT 1 OHM 5% 40W

RES CHAS MNT 1 OHM 5% 40W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number A103824-ND SQBW401R0JFASTON 43AC4046 SQBW401R0JFASTON
Product Name Chassis Mount Resistors Wirewound Resistors - Res, 1R0, 40W, Wirewound; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Rect. Case ThroughHole Radial Leads
Resistance Range 1 ohms 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 3-1630012-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 510 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1249286 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details