TE Connectivity Wirewound Resistors - SQBW401K0JFASTON

Description
Wirewound Resistors - Through Hole SQB40 1K0 5% (WIRE) 6.35MM FASTON
Request a Quote Datasheet
Description
Wirewound Resistors - Through Hole SQB40 1K0 5% (WIRE) 6.35MM FASTON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - - SQBW401K0JFASTON - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
SQBW401K0JFASTON
Wirewound Resistors - SQBW401K0JFASTON
Wirewound Resistors - Through Hole SQB40 1K0 5% (WIRE) 6.35MM FASTON

Wirewound Resistors - Through Hole SQB40 1K0 5% (WIRE) 6.35MM FASTON

Supplier's Site
Through-Hole Resistor - 53-SQBW401K0JFASTON - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-SQBW401K0JFASTON
Through-Hole Resistor 53-SQBW401K0JFASTON
Wirewound Resistors - Through Hole SQB40 1K0 5% (WIRE) 6.35MM FASTON Product overview: SQBW401K0JFASTON from TE Connectivity AMP Connectors is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQBW401K0JFASTON can be used for catalog matching and distributor lookup.

Wirewound Resistors - Through Hole SQB40 1K0 5% (WIRE) 6.35MM FASTON Product overview: SQBW401K0JFASTON from TE Connectivity AMP Connectors is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQBW401K0JFASTON can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - A103823-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A103823-ND
Chassis Mount Resistors A103823-ND
1 kOhms ±5% 40W Wirewound Chassis Mount Resistor

1 kOhms ±5% 40W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - SQBW401K0JFASTON - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
SQBW401K0JFASTON
Chassis Mount Resistors SQBW401K0JFASTON
RES CHAS MNT 1K OHM 5% 40W

RES CHAS MNT 1K OHM 5% 40W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number SQBW401K0JFASTON 53-SQBW401K0JFASTON A103823-ND SQBW401K0JFASTON
Product Name Wirewound Resistors - Through-Hole Resistor Chassis Mount Resistors Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging ThroughHole Radial, Rect. Case
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Resistance Range 1000 ohms
Temperature Coefficient 300 ±ppm/°C 300 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details