Wirewound Resistors - Through Hole SQB40 10R 5% (WIRE) 6.35MM FASTON
10 Ohms ±5% 40W Wirewound Chassis Mount Resistor
RES, 10R, 40W, WIREWOUND; Resistance:10ohm; Product Range:SQ Series; Power Rating:40W; Resistance Tolerance:± 5%; Resistor Case Style:Radial Leaded; Voltage Rating:-; Resistor Element Material:Wirewound; Temperature Coefficient:± RoHS Compliant: Yes
RES CHAS MNT 10 OHM 5% 40W
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | SQBW4010RJFASTON | A103821-ND | 43AC4048 | SQBW4010RJFASTON |
| Product Name | Wirewound Resistors - | Chassis Mount Resistors | Res, 10R, 40W, Wirewound; Resistance Cgs Te Connectivity | Chassis Mount Resistors |
| Technology / Construction | Wirewound | Wirewound | Wirewound | Wirewound |
| Mounting / Packaging | ThroughHole | Radial, Rect. Case | Radial Leads | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use |