TE Connectivity Chassis Mount Resistors SQBW304R7JFASTON

Description
4.7 Ohms ±5% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
4.7 Ohms ±5% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A103820-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A103820-ND
Chassis Mount Resistors A103820-ND
4.7 Ohms ±5% 30W Wirewound Chassis Mount Resistor

4.7 Ohms ±5% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - 7028058 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7028058
Chassis Mount Resistors 7028058
SQB30 Wirewound Res. 30W 4R7 FASTON

SQB30 Wirewound Res. 30W 4R7 FASTON

Supplier's Site
RESISTOR, WIRE WOUND Product overview: SQBW304R7JFASTON from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-SQBW304R7JFASTON can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND Product overview: SQBW304R7JFASTON from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-SQBW304R7JFASTON can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistors - - SQBW304R7JFASTON - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
SQBW304R7JFASTON
Wirewound Resistors - SQBW304R7JFASTON
Wirewound Resistors - Through Hole SQB30 4R7 5% 6.35MM FASTON

Wirewound Resistors - Through Hole SQB30 4R7 5% 6.35MM FASTON

Supplier's Site
Res, 4R7, 30W, Wirewound; Resistance Cgs Te Connectivity - 43AC4043 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R7, 30W, Wirewound; Resistance Cgs Te Connectivity
43AC4043
Res, 4R7, 30W, Wirewound; Resistance Cgs Te Connectivity 43AC4043
RES, 4R7, 30W, WIREWOUND; Resistance:4.7ohm; Product Range:SQ Series; Power Rating:30W; Resistance Tolerance:± 5%; Resistor Case Style:Radial Leaded; Voltage Rating:-; Resistor Element Material:Wirewound; Temperature Coefficient:± RoHS Compliant: Yes

RES, 4R7, 30W, WIREWOUND; Resistance:4.7ohm; Product Range:SQ Series; Power Rating:30W; Resistance Tolerance:± 5%; Resistor Case Style:Radial Leaded; Voltage Rating:-; Resistor Element Material:Wirewound; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - SQBW304R7JFASTON - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
SQBW304R7JFASTON
Chassis Mount Resistors SQBW304R7JFASTON
RES CHAS MNT 4.7 OHM 5% 30W

RES CHAS MNT 4.7 OHM 5% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number A103820-ND 7028058 54-SQBW304R7JFASTON SQBW304R7JFASTON 43AC4043 SQBW304R7JFASTON
Product Name Chassis Mount Resistors Chassis Mount Resistors Resistor Wirewound Resistors - Res, 4R7, 30W, Wirewound; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wire wound WIRE WOUND Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Rect. Case Tab Terminals; Planar ThroughHole Radial Leads
Resistance Range 4.7 ohms 4.7 ohms 4.7 ohms 4.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details