22 Ohms ±5% 30W Wirewound Chassis Mount Resistor
Wirewound Resistors - Through Hole
RESISTOR, WIRE WOUND Product overview: SQBW3022RJFASTON from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-SQBW3022RJFASTON can be used for catalog matching and distributor lookup.
RES, 22R, 30W, WIREWOUND; Resistance:22ohm; Product Range:SQ Series; Power Rating:30W; Resistance Tolerance:± 5%; Resistor Case Style:Radial Leaded; Voltage Rating:-; Resistor Element Material:Wirewound; Temperature Coefficient:± RoHS Compliant: Yes
RES CHAS MNT 22 OHM 5% 30W
| DigiKey | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | A131161-ND | SQBW3022RJFASTON | 54-SQBW3022RJFASTON | 43AC4041 | SQBW3022RJFASTON |
| Product Name | Chassis Mount Resistors | Wirewound Resistors - | Resistor | Res, 22R, 30W, Wirewound; Resistance Cgs Te Connectivity | Chassis Mount Resistors |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | ||||
| Technology / Construction | Wirewound | Wirewound | WIRE WOUND | Wirewound | Wirewound |
| Mounting / Packaging | Radial, Rect. Case | ThroughHole | Radial Leads | ||
| Resistance Range | 22 ohms | 22 ohms | 22 ohms | 22 ohms |