RESISTOR, WIRE WOUND Product overview: SQBW30220RJFASTON from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-SQBW30220RJFASTON
Wirewound Resistors - Through Hole
220 Ohms ±5% 30W Wirewound Chassis Mount Resistor
RES, 220R, 30W, WIREWOUND; Resistance:220ohm; Product Range:SQ Series; Power Rating:30W; Resistance Tolerance:± 5%; Resistor Case Style:Radial Leaded; Voltage Rating:-; Resistor Element Material:Wirewound; Temperature Coefficient:± RoHS Compliant: Yes
RES CHAS MNT 220 OHM 5% 30W
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 54-SQBW30220RJFASTON | SQBW30220RJFASTON | A131160-ND | 43AC4042 | SQBW30220RJFASTON |
| Product Name | Resistor | Wirewound Resistors - | Chassis Mount Resistors | Res, 220R, 30W, Wirewound; Resistance Cgs Te Connectivity | Chassis Mount Resistors |
| Technology / Construction | WIRE WOUND | Wirewound | Wirewound | Wirewound | Wirewound |
| Resistance Range | 220 ohms | 220 ohms | 220 ohms | 220 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | |
| Standards and Certifications | RoHS | RoHS | |||
| Mounting / Packaging | ThroughHole | Radial, Rect. Case | Radial Leads |