1.5 Ohms ±5% 30W Wirewound Chassis Mount Resistor
TE Connectivity SQ Series Tab Termination Panel Mount Resistor, 1.5 5% 30W Product overview: SQBW301R5JFASTON from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 30W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-SQBW301R5JFASTON can be used for catalog matching and distributor lookup.
Wirewound Resistors - Through Hole
RES CHAS MNT 1.5 OHM 5% 30W
| DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | A137076-ND | 54-SQBW301R5JFASTON | SQBW301R5JFASTON | SQBW301R5JFASTON |
| Product Name | Chassis Mount Resistors | 30W Resistor | Wirewound Resistors - | Chassis Mount Resistors |
| Configuration | Single Resistor | |||
| Category / Application | General Use | |||
| Technology / Construction | Wirewound | WIRE WOUND | Wirewound | Wirewound |
| Mounting / Packaging | Radial, Rect. Case | ThroughHole | ||
| Resistance Range | 1.5 ohms | 1.5 ohms | 1.5 ohms |