TE Connectivity Resistor SQBW3015RJFASTON

Description
RESISTOR, WIRE WOUND Product overview: SQBW3015RJFASTON from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-SQBW3015RJFASTON can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RESISTOR, WIRE WOUND Product overview: SQBW3015RJFASTON from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-SQBW3015RJFASTON can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, WIRE WOUND Product overview: SQBW3015RJFASTON from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-SQBW3015RJFASTON can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND Product overview: SQBW3015RJFASTON from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-SQBW3015RJFASTON can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistors - - SQBW3015RJFASTON - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
SQBW3015RJFASTON
Wirewound Resistors - SQBW3015RJFASTON
Wirewound Resistors - Through Hole

Wirewound Resistors - Through Hole

Supplier's Site
Chassis Mount Resistors - A131158-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A131158-ND
Chassis Mount Resistors A131158-ND
15 Ohms ±5% 30W Wirewound Chassis Mount Resistor

15 Ohms ±5% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res, 15R, 30W, Wirewound; Resistance Cgs Te Connectivity - 43AC4040 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15R, 30W, Wirewound; Resistance Cgs Te Connectivity
43AC4040
Res, 15R, 30W, Wirewound; Resistance Cgs Te Connectivity 43AC4040
RES, 15R, 30W, WIREWOUND; Resistance:15ohm; Product Range:SQ Series; Power Rating:30W; Resistance Tolerance:± 5%; Resistor Case Style:Radial Leaded; Voltage Rating:-; Resistor Element Material:Wirewound; Temperature Coefficient:± RoHS Compliant: Yes

RES, 15R, 30W, WIREWOUND; Resistance:15ohm; Product Range:SQ Series; Power Rating:30W; Resistance Tolerance:± 5%; Resistor Case Style:Radial Leaded; Voltage Rating:-; Resistor Element Material:Wirewound; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - SQBW3015RJFASTON - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
SQBW3015RJFASTON
Chassis Mount Resistors SQBW3015RJFASTON
RES CHAS MNT 15 OHM 5% 30W

RES CHAS MNT 15 OHM 5% 30W

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 54-SQBW3015RJFASTON SQBW3015RJFASTON A131158-ND 43AC4040 SQBW3015RJFASTON
Product Name Resistor Wirewound Resistors - Chassis Mount Resistors Res, 15R, 30W, Wirewound; Resistance Cgs Te Connectivity Chassis Mount Resistors
Technology / Construction WIRE WOUND Wirewound Wirewound Wirewound Wirewound
Resistance Range 15 ohms 15 ohms 15 ohms 15 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Standards and Certifications RoHS RoHS
Mounting / Packaging ThroughHole Radial, Rect. Case Radial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers