10 Ohms ±5% 30W Wirewound Chassis Mount Resistor
Wirewound Resistors - Through Hole
RESISTOR, WIRE WOUND Product overview: SQBW3010RJFASTON from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-SQBW3010RJFASTON can be used for catalog matching and distributor lookup.
RES CHAS MNT 10 OHM 5% 30W
RES, 10R, 30W, WIREWOUND; Resistance:10ohm; Product Range:SQ Series; Power Rating:30W; Resistance Tolerance:± 5%; Resistor Case Style:Radial Leaded; Voltage Rating:-; Resistor Element Material:Wirewound; Temperature Coefficient:± RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | A131156-ND | SQBW3010RJFASTON | 54-SQBW3010RJFASTON | SQBW3010RJFASTON | 43AC4038 |
| Product Name | Chassis Mount Resistors | Wirewound Resistors - | Resistor | Chassis Mount Resistors | Res, 10R, 30W, Wirewound; Resistance Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | ||||
| Technology / Construction | Wirewound | Wirewound | WIRE WOUND | Wirewound | Wirewound |
| Mounting / Packaging | Radial, Rect. Case | ThroughHole | Radial Leads | ||
| Resistance Range | 10 ohms | 10 ohms | 10 ohms | 10 ohms |