6.8 Ohms ±5% 20W Wirewound Chassis Mount Resistor
SQB20 Wirewound Res. 20W 6R8
RESISTOR, WIRE WOUND Product overview: SQBW206R8J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-SQBW206R8J can be used for catalog matching and distributor lookup.
Wirewound Resistors - Through Hole
RES 6.8 OHM 20W 5% RADIAL
RES, 6R8, 20W, WIREWOUND; Resistance:6.8ohm; Product Range:SQ Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case Style:Radial Leaded; Voltage Rating:-; Resistor Element Material:Wirewound; Temperature Coefficient:± RoHS Compliant: Yes
RESISTOR, 6.8OHM, 20W, 5%, RADIAL, WIREWOUND, SQ SERIES, LEADED RESISTOR, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | Lingto Electronic Limited | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | A129408-ND | 7027998 | 54-SQBW206R8J | SQBW206R8J | SQBW206R8J | 43AC4036 | 112782916 |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors | Resistor | Wirewound Resistors - | Chassis Mount Resistors | Res, 6R8, 20W, Wirewound; Resistance Cgs Te Connectivity | Resistor |
| Configuration | Single Resistor | Single Resistor | |||||
| Category / Application | General Use | ||||||
| Technology / Construction | Wirewound | Wire wound | WIRE WOUND | Wirewound | Wirewound | Wirewound | |
| Mounting / Packaging | Radial, Rect. Case | Tab Terminals; Planar | ThroughHole | Radial Leads | |||
| Resistance Range | 6.8 ohms | 6.8 ohms | 6.8 ohms | 6.8 ohms | 6.8 ohms |