TE Connectivity 20W Resistor SQBW20680RJ

Description
SQ Series Tab Termination Panel Mount Resistor, 680Ohms +/-5% 20W Product overview: SQBW20680RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-SQBW20680RJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SQ Series Tab Termination Panel Mount Resistor, 680Ohms +/-5% 20W Product overview: SQBW20680RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-SQBW20680RJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20W Resistor - 54-SQBW20680RJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20W Resistor
54-SQBW20680RJ
20W Resistor 54-SQBW20680RJ
SQ Series Tab Termination Panel Mount Resistor, 680Ohms +/-5% 20W Product overview: SQBW20680RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-SQBW20680RJ can be used for catalog matching and distributor lookup.

SQ Series Tab Termination Panel Mount Resistor, 680Ohms +/-5% 20W Product overview: SQBW20680RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-SQBW20680RJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - A131153-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A131153-ND
Chassis Mount Resistors A131153-ND
680 Ohms ±5% 20W Wirewound Chassis Mount Resistor

680 Ohms ±5% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - SQBW20680RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
SQBW20680RJ
Chassis Mount Resistors SQBW20680RJ
RES 680 OHM 20W 5% RADIAL

RES 680 OHM 20W 5% RADIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 54-SQBW20680RJ A131153-ND SQBW20680RJ
Product Name 20W Resistor Chassis Mount Resistors Chassis Mount Resistors
Technology / Construction WIRE WOUND Wirewound Wirewound
Resistance Range 680 ohms 680 ohms 680 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Standards and Certifications RoHS
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details