4.7 Ohms ±5% 20W Wirewound Chassis Mount Resistor
Wirewound Resistors - Through Hole 4.7 Ohms 5% 300ppm 20.0 Watt SQ Product overview: SQBW204R7J from TE Connectivity AMP Connectors is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQBW204R7J can be used for catalog matching and distributor lookup.
SQB20 Wirewound Res. 20W 4R7
SQB20 Wirewound Res. 20W 4R7
SQB20 Wirewound Res. 20W 4R7
RES, 4R7, 20W, WIREWOUND; Resistance:4.7ohm; Product Range:SQ Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case Style:Radial Leaded; Voltage Rating:-; Resistor Element Material:Wirewound; Temperature Coefficient:± RoHS Compliant: Yes
RES 4.7 OHM 20W 5% RADIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | A131152-ND | 53-SQBW204R7J | 7027995 | 7027995P | 43AC4034 | SQBW204R7J |
| Product Name | Chassis Mount Resistors | Through-Hole Resistor | Chassis Mount Resistors | Chassis Mount Resistors | Res, 4R7, 20W, Wirewound; Resistance Cgs Te Connectivity | Chassis Mount Resistors |
| Configuration | Single Resistor | Single Resistor | ||||
| Category / Application | General Use | |||||
| Technology / Construction | Wirewound | Wirewound | Wire wound | Wirewound | Wirewound | |
| Mounting / Packaging | Radial, Rect. Case | Tab Terminals; Planar | Planar | Radial Leads | ||
| Resistance Range | 4.7 ohms | 4.7 ohms | 4.7 ohms | 4.7 ohms | 4.7 ohms |