TE Connectivity Chassis Mount Resistors SQBW203R3J

Description
3.3 Ohms ±5% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
3.3 Ohms ±5% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A131149-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A131149-ND
Chassis Mount Resistors A131149-ND
3.3 Ohms ±5% 20W Wirewound Chassis Mount Resistor

3.3 Ohms ±5% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Resistor - 54-SQBW203R3J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RESISTOR, WIRE WOUND Product overview: SQBW203R3J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-SQBW203R3J can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND Product overview: SQBW203R3J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-SQBW203R3J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - SQBW203R3J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
SQBW203R3J
Chassis Mount Resistors SQBW203R3J
RES 3.3 OHM 20W 5% RADIAL

RES 3.3 OHM 20W 5% RADIAL

Supplier's Site Datasheet
Res, 3R3, 20W, Wirewound; Resistance Cgs Te Connectivity - 43AC4033 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R3, 20W, Wirewound; Resistance Cgs Te Connectivity
43AC4033
Res, 3R3, 20W, Wirewound; Resistance Cgs Te Connectivity 43AC4033
RES, 3R3, 20W, WIREWOUND; Resistance:3.3ohm; Product Range:SQ Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case Style:Radial Leaded; Voltage Rating:-; Resistor Element Material:Wirewound; Temperature Coefficient:± RoHS Compliant: Yes

RES, 3R3, 20W, WIREWOUND; Resistance:3.3ohm; Product Range:SQ Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case Style:Radial Leaded; Voltage Rating:-; Resistor Element Material:Wirewound; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A131149-ND 54-SQBW203R3J SQBW203R3J 43AC4033
Product Name Chassis Mount Resistors Resistor Chassis Mount Resistors Res, 3R3, 20W, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound WIRE WOUND Wirewound Wirewound
Mounting / Packaging Radial, Rect. Case Radial Leads
Resistance Range 3.3 ohms 3.3 ohms 3.3 ohms 3.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C153J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details