SQ Series Tab Termination Panel Mount Resistor, 330Ohms +/-5% 20W Product overview: SQBW20330RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-SQBW20330RJ can be used for catalog matching and distributor lookup.
330 Ohms ±5% 20W Wirewound Chassis Mount Resistor
RES 330 OHM 20W 5% RADIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 54-SQBW20330RJ | A131148-ND | SQBW20330RJ |
| Product Name | 20W Resistor | Chassis Mount Resistors | Chassis Mount Resistors |
| Technology / Construction | WIRE WOUND | Wirewound | Wirewound |
| Resistance Range | 330 ohms | 330 ohms | 330 ohms |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Standards and Certifications | RoHS | ||
| Configuration | Single Resistor |