SQBW20330RJ -- SQB20 330R 5% (WIRE) CGS - TE CONNECTIVITY
TE Connectivity
Sqb20 330R 5% (Wire) Cgs - Te Connectivity
SQBW20330RJ
Description
SQB20 330R 5% (WIRE)
Description
SQB20 330R 5% (WIRE)
Suppliers
Sqb20 330R 5% (Wire) Cgs - Te Connectivity
96X2765
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
96X2765 |
|
Product Name
|
Sqb20 330R 5% (Wire) Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
250 volts
Current Rating
30.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details