2.2 Ohms ±5% 20W Wirewound Chassis Mount Resistor
Wirewound Resistors - Through Hole
RESISTOR, WIRE WOUND Product overview: SQBW202R2J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-SQBW202R2J can be used for catalog matching and distributor lookup.
RES 2.2 OHM 20W 5% RADIAL
RESISTOR, RADIAL, 2.2OHM, 20WATTS, 5%, WIREWOUND. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | A131147-ND | SQBW202R2J | 54-SQBW202R2J | SQBW202R2J | 107571787 |
| Product Name | Chassis Mount Resistors | Wirewound Resistors - | Resistor | Chassis Mount Resistors | Resistor |
| Configuration | Single Resistor | ||||
| Category / Application | General Use | ||||
| Technology / Construction | Wirewound | Wirewound | WIRE WOUND | Wirewound | |
| Mounting / Packaging | Radial, Rect. Case | ThroughHole | |||
| Resistance Range | 2.2 ohms | 2.2 ohms | 2.2 ohms | 2.2 ohms |