RESISTOR, WIRE WOUND Product overview: SQBW2022RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-SQBW2022RJ can be used for catalog matching and distributor lookup.
Wirewound Resistors - Through Hole
SQB20 Wirewound Res. 20W 22R
SQB20 Wirewound Res. 20W 22R
SQB20 Wirewound Res. 20W 22R
22 Ohms ±5% 20W Wirewound Chassis Mount Resistor
RES 22 OHM 20W 5% RADIAL
RES, 22R, 20W, WIREWOUND; Resistance:22ohm; Product Range:SQ Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case Style:Radial Leaded; Voltage Rating:-; Resistor Element Material:Wirewound; Temperature Coefficient:± RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 54-SQBW2022RJ | SQBW2022RJ | 7028008 | 7028008P | A129407-ND | SQBW2022RJ | 43AC4032 |
| Product Name | Resistor | Wirewound Resistors - | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | Res, 22R, 20W, Wirewound; Resistance Cgs Te Connectivity |
| Technology / Construction | WIRE WOUND | Wirewound | Wire wound | Wirewound | Wirewound | Wirewound | |
| Resistance Range | 22 ohms | 22 ohms | 22 ohms | 22 ohms | 22 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | |||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | |||
| Mounting / Packaging | ThroughHole | Tab Terminals; Planar | Planar | Radial, Rect. Case | Radial Leads |