220 Ohms ±5% 20W Wirewound Chassis Mount Resistor
Wirewound Resistors - Through Hole
Wirewound Resistors Product overview: SQBW20220RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-SQBW20220RJ can be used for catalog matching and distributor lookup.
RES, 20R, 20W, WIREWOUND ROHS COMPLIANT: YES
RES 220 OHM 20W 5% RADIAL
| DigiKey | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | A131146-ND | SQBW20220RJ | 54-SQBW20220RJ | 74AJ8691 | SQBW20220RJ |
| Product Name | Chassis Mount Resistors | Wirewound Resistors - | Resistor | Res, 20R, 20W, Wirewound Rohs Compliant Cgs Te Connectivity | Chassis Mount Resistors |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | ||||
| Technology / Construction | Wirewound | Wirewound | WIRE WOUND | Wirewound | Wirewound |
| Mounting / Packaging | Radial, Rect. Case | ThroughHole | |||
| Resistance Range | 220 ohms | 220 ohms | 220 ohms |