1.5 Ohms ±5% 20W Wirewound Chassis Mount Resistor
Wirewound Resistors - Through Hole 1.5 Ohms 5% 300ppm 20.0 Watt SQ Product overview: SQBW201R5J from TE Connectivity AMP Connectors is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQBW201R5J can be used for catalog matching and distributor lookup.
RES 1.5 OHM 20W 5% RADIAL
RES, 1R5, 20W, WIREWOUND; Resistance:1.5ohm; Product Range:SQ Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case Style:Radial Leaded; Voltage Rating:-; Resistor Element Material:Wirewound; Temperature Coefficient:± RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | A131145-ND | 53-SQBW201R5J | SQBW201R5J | 43AC4027 |
| Product Name | Chassis Mount Resistors | Through-Hole Resistor | Chassis Mount Resistors | Res, 1R5, 20W, Wirewound; Resistance Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | Wirewound | Wirewound | Wirewound | Wirewound |
| Mounting / Packaging | Radial, Rect. Case | Radial Leads | ||
| Resistance Range | 1.5 ohms | 1.5 ohms | 1.5 ohms | 1.5 ohms |