Wirewound Resistors - Through Hole
15 Ohms ±5% 20W Wirewound Chassis Mount Resistor
RESISTOR, WIRE WOUND Product overview: SQBW2015RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-SQBW2015RJ can be used for catalog matching and distributor lookup.
RES, 15R, 20W, WIREWOUND; Resistance:15ohm; Product Range:SQ Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case Style:Radial Leaded; Voltage Rating:-; Resistor Element Material:Wirewound; Temperature Coefficient:± RoHS Compliant: Yes
RES 15 OHM 20W 5% RADIAL
| ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | SQBW2015RJ | A131142-ND | 54-SQBW2015RJ | 43AC4030 | SQBW2015RJ |
| Product Name | Wirewound Resistors - | Chassis Mount Resistors | Resistor | Res, 15R, 20W, Wirewound; Resistance Cgs Te Connectivity | Chassis Mount Resistors |
| Technology / Construction | Wirewound | Wirewound | WIRE WOUND | Wirewound | Wirewound |
| Mounting / Packaging | ThroughHole | Radial, Rect. Case | Radial Leads | ||
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | ||||
| Resistance Range | 15 ohms | 15 ohms | 15 ohms | 15 ohms |