150 Ohms ±5% 20W Wirewound Chassis Mount Resistor
RES, 150R, 20W, WIREWOUND; Resistance:150ohm; Product Range:SQ Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case Style:Radial Leaded; Voltage Rating:-; Resistor Element Material:Wirewound; Temperature Coefficient:± RoHS Compliant: Yes
RES 150 OHM 20W 5% RADIAL
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | A131141-ND | 43AC4031 | SQBW20150RJ |
| Product Name | Chassis Mount Resistors | Res, 150R, 20W, Wirewound; Resistance Cgs Te Connectivity | Chassis Mount Resistors |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | Wirewound | Wirewound |
| Mounting / Packaging | Radial, Rect. Case | Radial Leads | |
| Resistance Range | 150 ohms | 150 ohms | 150 ohms |