TE Connectivity RF Antennas SQ2403PV36RTN

Description
2.4GHz Panel RF Antenna 2.4GHz ~ 2.5GHz 3dBi RP-TNC Male Chassis Mount
Datasheet
Description
2.4GHz Panel RF Antenna 2.4GHz ~ 2.5GHz 3dBi RP-TNC Male Chassis Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - SQ2403PV36RTN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
SQ2403PV36RTN
RF Antennas SQ2403PV36RTN
2.4GHz Panel RF Antenna 2.4GHz ~ 2.5GHz 3dBi RP-TNC Male Chassis Mount

2.4GHz Panel RF Antenna 2.4GHz ~ 2.5GHz 3dBi RP-TNC Male Chassis Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number SQ2403PV36RTN
Product Name RF Antennas
Technology Type Panel; Panel
Unlock Full Specs
to access all available technical data

Similar Products

RF, Antenna centric solutions - BGSA143GL10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
VHF/UHF Antenna Kit - SAS-530 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
OEM Patch Multiband GNSS Antenna - AS-ANT2B-OEM-L1L2-02SMA-00 - ArduSimple
Specs
Gain 25 dB
VSWR 2 :1
Operating Temperature -22 to 185 F (-30 to 85 C)
View Details