TE Connectivity RF Antennas SQ2303P72RTN

Description
2.4GHz Panel RF Antenna 2.4GHz ~ 2.5GHz 3.5dBi RP-TNC Chassis Mount
Datasheet
Description
2.4GHz Panel RF Antenna 2.4GHz ~ 2.5GHz 3.5dBi RP-TNC Chassis Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - SQ2303P72RTN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
SQ2303P72RTN
RF Antennas SQ2303P72RTN
2.4GHz Panel RF Antenna 2.4GHz ~ 2.5GHz 3.5dBi RP-TNC Chassis Mount

2.4GHz Panel RF Antenna 2.4GHz ~ 2.5GHz 3.5dBi RP-TNC Chassis Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number SQ2303P72RTN
Product Name RF Antennas
Technology Type Panel; Panel
Unlock Full Specs
to access all available technical data

Similar Products

24
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
4G LTE 10dBi Fiberglass Antenna with N Male St. Connector - ET-LT10FG4-NMS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 10 dB
View Details
Antenna Unit - NN02-101 - Richardson RFPD
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 2.4 dB
View Details
4 suppliers
Antennas - 2344657-3 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers