TE Connectivity Res, 0R68, 7W, Axial, Wirewound; Resistance Cgs Te Connectivity SPSW7R68J

Description
RES, 0R68, 7W, AXIAL, WIREWOUND; Resistance:0.68ohm; Product Range:SP Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:-; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, 0R68, 7W, AXIAL, WIREWOUND; Resistance:0.68ohm; Product Range:SP Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:-; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 0R68, 7W, Axial, Wirewound; Resistance Cgs Te Connectivity - 01AH0208 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R68, 7W, Axial, Wirewound; Resistance Cgs Te Connectivity
01AH0208
Res, 0R68, 7W, Axial, Wirewound; Resistance Cgs Te Connectivity 01AH0208
RES, 0R68, 7W, AXIAL, WIREWOUND; Resistance:0.68ohm; Product Range:SP Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:-; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

RES, 0R68, 7W, AXIAL, WIREWOUND; Resistance:0.68ohm; Product Range:SP Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:-; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 01AH0208
Product Name Res, 0R68, 7W, Axial, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leads
Resistance Range 0.6800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100000 ohms
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details