TE Connectivity Through Hole Resistors SPSW7220RJ

Description
220 Ohms ±5% 7W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Wirewound
Request a Quote Datasheet
Description
220 Ohms ±5% 7W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A137071-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A137071-ND
Through Hole Resistors A137071-ND
220 Ohms ±5% 7W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Wirewound

220 Ohms ±5% 7W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 1111-SPSW7220RJ-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1111-SPSW7220RJ-ND
Through Hole Resistors 1111-SPSW7220RJ-ND
SPS7 220R 5%

SPS7 220R 5%

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Resistors Resistors
Product Number A137071-ND 1111-SPSW7220RJ-ND
Product Name Through Hole Resistors Through Hole Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound
Mounting / Packaging Radial Leads; Radial
Resistance Range 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers