160 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Wirewound
Wirewound Resistors 160 Ohms 5% 300ppm 10.0 Watt SQ Product overview: SPSW10160RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SPSW10160RJ can be used for catalog matching and distributor lookup.
Fixed Resistors; SPS10 160R 5% ( CGS )
| DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | A137335-ND | 53-SPSW10160RJ | SPSW10160RJ |
| Product Name | Through Hole Resistors | Resistor | Fixed Resistors; SPS10 160R 5% ( CGS ) |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Radial | ||
| Resistance Range | 160 ohms | 160 ohms |