SPSR102K2J -- SPS10 2K2 5% CGS - TE CONNECTIVITY
TE Connectivity
Sps10 2K2 5% Cgs - Te Connectivity
SPSR102K2J
Suppliers
Sps10 2K2 5% Cgs - Te Connectivity
96X2744
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
96X2744 |
|
Product Name
|
Sps10 2K2 5% Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
8 AWG
View Details
Connector Type
Rectangular Connectors, Heavy Duty
Contact Size (AWG)
18 to 24 AWG
View Details