TE Connectivity Fixed Resistors; SPS10 2K2 5% ( CGS ) SPSR102K2J

Description
Fixed Resistors; SPS10 2K2 5% ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; SPS10 2K2 5% ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; SPS10 2K2 5% ( CGS ) - SPSR102K2J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SPS10 2K2 5% ( CGS )
SPSR102K2J
Fixed Resistors; SPS10 2K2 5% ( CGS ) SPSR102K2J
Fixed Resistors; SPS10 2K2 5% ( CGS )

Fixed Resistors; SPS10 2K2 5% ( CGS )

Supplier's Site
Through Hole Resistors - A137334-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A137334-ND
Through Hole Resistors A137334-ND
2.2 kOhms ±5% 10W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Metal Film

2.2 kOhms ±5% 10W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number SPSR102K2J A137334-ND
Product Name Fixed Resistors; SPS10 2K2 5% ( CGS ) Through Hole Resistors
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalOxide
Mounting / Packaging Radial Leads; Radial
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details