TE Connectivity Through Hole Resistors SPS7R68J

Description
680 mOhms ±5% 7W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
680 mOhms ±5% 7W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A137333-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A137333-ND
Through Hole Resistors A137333-ND
680 mOhms ±5% 7W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Metal Film

680 mOhms ±5% 7W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Fixed Resistors; SPS7 R68 5% ( CGS ) - SPS7R68J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SPS7 R68 5% ( CGS )
SPS7R68J
Fixed Resistors; SPS7 R68 5% ( CGS ) SPS7R68J
Fixed Resistors; SPS7 R68 5% ( CGS )

Fixed Resistors; SPS7 R68 5% ( CGS )

Supplier's Site
7W 0.68ohm Resistor - 53-SPS7R68J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
7W 0.68ohm Resistor
53-SPS7R68J
7W 0.68ohm Resistor 53-SPS7R68J
RESISTOR, WIRE WOUND, 7W, 5%, 300ppm, 0.68ohm, CHASSIS MOUNT, ROHS COMPLIANT Product overview: SPS7R68J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7W, 0.68ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 7W, 0.68ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SPS7R68J can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND, 7W, 5%, 300ppm, 0.68ohm, CHASSIS MOUNT, ROHS COMPLIANT Product overview: SPS7R68J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7W, 0.68ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 7W, 0.68ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SPS7R68J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number A137333-ND SPS7R68J 53-SPS7R68J
Product Name Through Hole Resistors Fixed Resistors; SPS7 R68 5% ( CGS ) 7W 0.68ohm Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalOxide
Mounting / Packaging Radial Leads; Radial
Resistance Range 0.6800 ohms 0.6800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311275 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers