2 Ohms ±1% 3.5W Chip Resistor 6028 (15270 Metric), J-Lead Current Sense, Moisture Resistant Wirewound
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | SP32R0FL-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Current Sensing; General Use |
| Technology / Construction | Wirewound |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 6028 |
| Resistance Range | 2 ohms |