1 Ohms ±5% 3.5W Chip Resistor 6028 (15270 Metric), J-Lead Current Sense, Moisture Resistant Wirewound
Fixed Resistors; SP3 1R0 5% TAPED ( CGS )
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | SP31R0JT-ND | SP31R0JT |
| Product Name | Chip Resistor - Surface Mount | Fixed Resistors; SP3 1R0 5% TAPED ( CGS ) |
| Configuration | Single Resistor | |
| Category / Application | Current Sensing; General Use | |
| Technology / Construction | Wirewound | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 6028 | |
| Resistance Range | 1 ohms |