Fixed Resistors; SP2 68R 1% TAPED ( CGS )
RESISTOR, WIRE WOUND, 2.5W, 1%, 30ppm, 68ohm, SURFACE MOUNT, CHIP, ROHS COMPLIANT Product overview: SP268RFT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5W, 68ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.5W, 68ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SP268RFT can be used for catalog matching and distributor lookup.
68 Ohms ±1% 2.5W Chip Resistor 4823 J-Lead Current Sense, Moisture Resistant Wirewound
Win Source Part Number: 1154961-SP268RFT
Category: Resistors>Chip Resistor - Surface Mount
Series: SP, CGS
Features: Current Sense, Moisture Resistant
Package: Tape & Reel (TR)
Height - Seated (Max): 0.210" (5.33mm)
Standard Package: 500
Tolerance: ±1%
Temperature Coefficient: ±30ppm/°C
Power (Watts): 2.5W
Composition: Wirewound
Number of Terminations: 2
Resistance: 68 Ohms
Package / Case: 4823 J-Lead
Supplier Device Package: SMD
Dimension: 0.478" L x 0.230" W (12.14mm x 5.84mm)
Alternative Parts (Cross-Reference): 1624309-1;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0080
Mfr: TE Connectivity Passive Product
Other Names: 1624309-1-ND,1624309
Base Product Number: SP2
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | SP268RFT | 52-SP268RFT | SP268RFT-ND | 1154961-SP268RFT |
| Product Name | Fixed Resistors; SP2 68R 1% TAPED ( CGS ) | SMD 2.5W 68ohm Resistor | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Resistance Range | 68 ohms | 68 ohms | 68 ohms | |
| Standards and Certifications | RoHS | |||
| Configuration | Single Resistor | |||
| Category / Application | Current Sensing; General Use |