TE Connectivity Resistors - Chip Resistor - Surface Mount SP24K7FT

Description
Win Source Part Number: 1095446-SP24K7FT Category: Resistors>Chip Resistor - Surface Mount Series: SP, CGS Features: Current Sense, Moisture Resistant Package: Tape & Reel (TR) Height - Seated (Max): 0.210" (5.33mm) Standard Package: 500 Tolerance: ±1% Temperature Coefficient: ±20ppm/°C Power (Watts): 2.5W Composition: Wirewound Number of Terminations: 2 Resistance: 4.7 kOhms Package / Case: 4823 J-Lead Supplier Device Package: SMD Dimension: 0.478" L x 0.230" W (12.14mm x 5.84mm) Alternative Parts (Cross-Reference): CRCW06034K70FKEAC; CRCW08054K70FKEAC; ERJ-XGNF4701Y; MCR01MZPF4701; CRCW06034K99FKEAC; RK73H1HTTC4991F16243 06-1; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Mfr: TE Connectivity Passive Product Other Names: 1624306-1,1624306-1- ND Base Product Number: SP2
Request a Quote Datasheet
Description
Win Source Part Number: 1095446-SP24K7FT Category: Resistors>Chip Resistor - Surface Mount Series: SP, CGS Features: Current Sense, Moisture Resistant Package: Tape & Reel (TR) Height - Seated (Max): 0.210" (5.33mm) Standard Package: 500 Tolerance: ±1% Temperature Coefficient: ±20ppm/°C Power (Watts): 2.5W Composition: Wirewound Number of Terminations: 2 Resistance: 4.7 kOhms Package / Case: 4823 J-Lead Supplier Device Package: SMD Dimension: 0.478" L x 0.230" W (12.14mm x 5.84mm) Alternative Parts (Cross-Reference): CRCW06034K70FKEAC; CRCW08054K70FKEAC; ERJ-XGNF4701Y; MCR01MZPF4701; CRCW06034K99FKEAC; RK73H1HTTC4991F16243 06-1; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Mfr: TE Connectivity Passive Product Other Names: 1624306-1,1624306-1- ND Base Product Number: SP2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1095446-SP24K7FT
Resistors - Chip Resistor - Surface Mount 1095446-SP24K7FT
Win Source Part Number: 1095446-SP24K7FT Category: Resistors>Chip Resistor - Surface Mount Series: SP, CGS Features: Current Sense, Moisture Resistant Package: Tape & Reel (TR) Height - Seated (Max): 0.210" (5.33mm) Standard Package: 500 Tolerance: ±1% Temperature Coefficient: ±20ppm/°C Power (Watts): 2.5W Composition: Wirewound Number of Terminations: 2 Resistance: 4.7 kOhms Package / Case: 4823 J-Lead Supplier Device Package: SMD Dimension: 0.478" L x 0.230" W (12.14mm x 5.84mm) Alternative Parts (Cross-Reference): CRCW06034K70FKEAC; CRCW08054K70FKEAC; ERJ-XGNF4701Y; MCR01MZPF4701; CRCW06034K99FKEAC; RK73H1HTTC4991F16243 06-1; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Mfr: TE Connectivity Passive Product Other Names: 1624306-1,1624306-1- ND Base Product Number: SP2

Win Source Part Number: 1095446-SP24K7FT
Category: Resistors>Chip Resistor - Surface Mount
Series: SP, CGS
Features: Current Sense, Moisture Resistant
Package: Tape & Reel (TR)
Height - Seated (Max): 0.210" (5.33mm)
Standard Package: 500
Tolerance: ±1%
Temperature Coefficient: ±20ppm/°C
Power (Watts): 2.5W
Composition: Wirewound
Number of Terminations: 2
Resistance: 4.7 kOhms
Package / Case: 4823 J-Lead
Supplier Device Package: SMD
Dimension: 0.478" L x 0.230" W (12.14mm x 5.84mm)
Alternative Parts (Cross-Reference): CRCW06034K70FKEAC; CRCW08054K70FKEAC; ERJ-XGNF4701Y; MCR01MZPF4701; CRCW06034K99FKEAC; RK73H1HTTC4991F1624306-1;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0080
Mfr: TE Connectivity Passive Product
Other Names: 1624306-1,1624306-1-ND
Base Product Number: SP2

Buy Now Datasheet
SMD 2.5W 4700ohm Resistor - 52-SP24K7FT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.5W 4700ohm Resistor
52-SP24K7FT
SMD 2.5W 4700ohm Resistor 52-SP24K7FT
RESISTOR, WIRE WOUND, 2.5W, 1%, 20ppm, 4700ohm, SURFACE MOUNT, CHIP, ROHS COMPLIANT Product overview: SP24K7FT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5W, 4700ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.5W, 4700ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SP24K7FT can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND, 2.5W, 1%, 20ppm, 4700ohm, SURFACE MOUNT, CHIP, ROHS COMPLIANT Product overview: SP24K7FT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5W, 4700ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.5W, 4700ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SP24K7FT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - SP24K7FT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
SP24K7FT-ND
Chip Resistor - Surface Mount SP24K7FT-ND
4.7 kOhms ±1% 2.5W Chip Resistor 4823 J-Lead Current Sense, Moisture Resistant Wirewound

4.7 kOhms ±1% 2.5W Chip Resistor 4823 J-Lead Current Sense, Moisture Resistant Wirewound

Buy Now Datasheet
Fixed Resistors; SP2 4K7 1% TAPED ( CGS ) - SP24K7FT - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SP2 4K7 1% TAPED ( CGS )
SP24K7FT
Fixed Resistors; SP2 4K7 1% TAPED ( CGS ) SP24K7FT
Fixed Resistors; SP2 4K7 1% TAPED ( CGS )

Fixed Resistors; SP2 4K7 1% TAPED ( CGS )

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors Resistors
Product Number 1095446-SP24K7FT 52-SP24K7FT SP24K7FT-ND SP24K7FT
Product Name Resistors - Chip Resistor - Surface Mount SMD 2.5W 4700ohm Resistor Chip Resistor - Surface Mount Fixed Resistors; SP2 4K7 1% TAPED ( CGS )
Technology / Construction Wirewound Wirewound
Resistance Range 4700 ohms 4700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 2.5 watts 2.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers