Fixed Resistors; SP2 249R 1% TAPED ( CGS )
249 Ohms ±1% 2.5W Chip Resistor 4823 J-Lead Current Sense, Moisture Resistant Wirewound
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | SP2249RFT | SP2249RFT-ND |
| Product Name | Fixed Resistors; SP2 249R 1% TAPED ( CGS ) | Chip Resistor - Surface Mount |
| Tolerance | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | |
| Category / Application | Current Sensing; General Use | |
| Technology / Construction | Wirewound | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 4823 J-Lead |