TE Connectivity Resistors - Chip Resistor - Surface Mount SP218RJT

Description
Win Source Part Number: 1022565-SP218RJT Category: Resistors>Chip Resistor - Surface Mount Series: SP, CGS Features: Current Sense, Moisture Resistant Package: Tape & Reel (TR) Height - Seated (Max): 0.210" (5.33mm) Standard Package: 500 Tolerance: ±5% Temperature Coefficient: ±30ppm/°C Power (Watts): 2.5W Composition: Wirewound Number of Terminations: 2 Resistance: 18 Ohms Package / Case: 4823 J-Lead Supplier Device Package: SMD Dimension: 0.478" L x 0.230" W (12.14mm x 5.84mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Mfr: TE Connectivity Passive Product Other Names: 1624299-1-ND,1624299 -1 Base Product Number: SP2
Request a Quote Datasheet
Description
Win Source Part Number: 1022565-SP218RJT Category: Resistors>Chip Resistor - Surface Mount Series: SP, CGS Features: Current Sense, Moisture Resistant Package: Tape & Reel (TR) Height - Seated (Max): 0.210" (5.33mm) Standard Package: 500 Tolerance: ±5% Temperature Coefficient: ±30ppm/°C Power (Watts): 2.5W Composition: Wirewound Number of Terminations: 2 Resistance: 18 Ohms Package / Case: 4823 J-Lead Supplier Device Package: SMD Dimension: 0.478" L x 0.230" W (12.14mm x 5.84mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Mfr: TE Connectivity Passive Product Other Names: 1624299-1-ND,1624299 -1 Base Product Number: SP2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1022565-SP218RJT
Resistors - Chip Resistor - Surface Mount 1022565-SP218RJT
Win Source Part Number: 1022565-SP218RJT Category: Resistors>Chip Resistor - Surface Mount Series: SP, CGS Features: Current Sense, Moisture Resistant Package: Tape & Reel (TR) Height - Seated (Max): 0.210" (5.33mm) Standard Package: 500 Tolerance: ±5% Temperature Coefficient: ±30ppm/°C Power (Watts): 2.5W Composition: Wirewound Number of Terminations: 2 Resistance: 18 Ohms Package / Case: 4823 J-Lead Supplier Device Package: SMD Dimension: 0.478" L x 0.230" W (12.14mm x 5.84mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Mfr: TE Connectivity Passive Product Other Names: 1624299-1-ND,1624299 -1 Base Product Number: SP2

Win Source Part Number: 1022565-SP218RJT
Category: Resistors>Chip Resistor - Surface Mount
Series: SP, CGS
Features: Current Sense, Moisture Resistant
Package: Tape & Reel (TR)
Height - Seated (Max): 0.210" (5.33mm)
Standard Package: 500
Tolerance: ±5%
Temperature Coefficient: ±30ppm/°C
Power (Watts): 2.5W
Composition: Wirewound
Number of Terminations: 2
Resistance: 18 Ohms
Package / Case: 4823 J-Lead
Supplier Device Package: SMD
Dimension: 0.478" L x 0.230" W (12.14mm x 5.84mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0080
Mfr: TE Connectivity Passive Product
Other Names: 1624299-1-ND,1624299-1
Base Product Number: SP2

Buy Now Datasheet
SMD 2.5W 18ohm Resistor - 52-SP218RJT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.5W 18ohm Resistor
52-SP218RJT
SMD 2.5W 18ohm Resistor 52-SP218RJT
RESISTOR, WIRE WOUND, 2.5W, 5%, 30ppm, 18ohm, SURFACE MOUNT, CHIP, ROHS COMPLIANT Product overview: SP218RJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5W, 18ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.5W, 18ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SP218RJT can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND, 2.5W, 5%, 30ppm, 18ohm, SURFACE MOUNT, CHIP, ROHS COMPLIANT Product overview: SP218RJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5W, 18ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.5W, 18ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SP218RJT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Resistors; SP2 18R 5% TAPED ( CGS ) - SP218RJT - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SP2 18R 5% TAPED ( CGS )
SP218RJT
Fixed Resistors; SP2 18R 5% TAPED ( CGS ) SP218RJT
Fixed Resistors; SP2 18R 5% TAPED ( CGS )

Fixed Resistors; SP2 18R 5% TAPED ( CGS )

Supplier's Site
Chip Resistor - Surface Mount - SP218RJT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
SP218RJT-ND
Chip Resistor - Surface Mount SP218RJT-ND
18 Ohms ±5% 2.5W Chip Resistor 4823 J-Lead Current Sense, Moisture Resistant Wirewound

18 Ohms ±5% 2.5W Chip Resistor 4823 J-Lead Current Sense, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors Resistors Resistors
Product Number 1022565-SP218RJT 52-SP218RJT SP218RJT SP218RJT-ND
Product Name Resistors - Chip Resistor - Surface Mount SMD 2.5W 18ohm Resistor Fixed Resistors; SP2 18R 5% TAPED ( CGS ) Chip Resistor - Surface Mount
Technology / Construction Wirewound Wirewound
Resistance Range 18 ohms 18 ohms 18 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 2.5 watts 2.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details