13.3 Ohms ±1% 2.5W Chip Resistor 4823 J-Lead Current Sense, Moisture Resistant Wirewound
Fixed Resistors; SP2 13R3 1% LOOSE ( CGS )
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | SP213R3F-ND | SP213R3F |
| Product Name | Chip Resistor - Surface Mount | Fixed Resistors; SP2 13R3 1% LOOSE ( CGS ) |
| Configuration | Single Resistor | |
| Category / Application | Current Sensing; General Use | |
| Technology / Construction | Wirewound | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 4823 J-Lead | |
| Resistance Range | 13.3 ohms |