100 mOhms ±5% 1.5W Chip Resistor 2615 J-Lead Current Sense, Moisture Resistant Wirewound
Fixed Resistors; SP1 R10 5% TAPED ( CGS )
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | SP1R10JT-ND | SP1R10JT |
| Product Name | Chip Resistor - Surface Mount | Fixed Resistors; SP1 R10 5% TAPED ( CGS ) |
| Configuration | Single Resistor | |
| Category / Application | Current Sensing; General Use | |
| Technology / Construction | Wirewound | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 2615 J-Lead | |
| Resistance Range | 0.1000 ohms |