Fixed Resistors; SP1 R10 5% LOOSE ( CGS )
100 mOhms ±5% 1.5W Chip Resistor 2615 J-Lead Current Sense, Moisture Resistant Wirewound
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | SP1R10J | SP1R10J-ND |
| Product Name | Fixed Resistors; SP1 R10 5% LOOSE ( CGS ) | Chip Resistor - Surface Mount |
| Tolerance | 5 +/- % | 5 +/- % |
| Configuration | Single Resistor | |
| Category / Application | Current Sensing; General Use | |
| Technology / Construction | Wirewound | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 2615 J-Lead |