TE Connectivity TE ConnectivityCurrent Sense Resistors - SMD SP1 95R3 5% TAPED SP195R3JT

Description
TE ConnectivityCurrent Sense Resistors - SMD SP1 95R3 5% TAPED
Request a Quote Datasheet
Description
TE ConnectivityCurrent Sense Resistors - SMD SP1 95R3 5% TAPED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TE ConnectivityCurrent Sense Resistors - SMD SP1 95R3 5% TAPED - SP195R3JT - ASAP Semiconductor LLC
Anaheim, CA, United States
TE ConnectivityCurrent Sense Resistors - SMD SP1 95R3 5% TAPED
SP195R3JT
TE ConnectivityCurrent Sense Resistors - SMD SP1 95R3 5% TAPED SP195R3JT
TE ConnectivityCurrent Sense Resistors - SMD SP1 95R3 5% TAPED

TE ConnectivityCurrent Sense Resistors - SMD SP1 95R3 5% TAPED

Supplier's Site
Chip Resistor - Surface Mount - SP195R3JT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
SP195R3JT-ND
Chip Resistor - Surface Mount SP195R3JT-ND
95.3 Ohms ±5% 1.5W Chip Resistor 2615 J-Lead Current Sense, Moisture Resistant Wirewound

95.3 Ohms ±5% 1.5W Chip Resistor 2615 J-Lead Current Sense, Moisture Resistant Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - SP195R3JT - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
SP195R3JT
Chip Resistor - Surface Mount SP195R3JT
RES SMD 95.3 OHM 5% 1.5W 2615

RES SMD 95.3 OHM 5% 1.5W 2615

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number SP195R3JT SP195R3JT-ND SP195R3JT
Product Name TE ConnectivityCurrent Sense Resistors - SMD SP1 95R3 5% TAPED Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Category / Application Current Sensing Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 2615 J-Lead
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor
Technology / Construction Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 2567749P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers