SP12K21BT -- SP1 2K21 0.1% TAPED CGS - TE CONNECTIVITY
TE Connectivity
Sp1 2K21 0.1% Taped Cgs - Te Connectivity
SP12K21BT
Description
SP1 2K21 0.1% TAPED
Description
SP1 2K21 0.1% TAPED
Suppliers
Sp1 2K21 0.1% Taped Cgs - Te Connectivity
96X2750
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
96X2750 |
|
Product Name
|
Sp1 2K21 0.1% Taped Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
Gender
Female / Jack
View Details
Connector Type
Circular / Cylindrical Connectors
Coupling / Adapter
Coupling / Adapter
Voltage Rating
20 to 115 volts
View Details
Voltage Rating
700 volts
Current Rating
28.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers