Fixed Resistors; SP1 2K21 0.1% LOOSE ( CGS )
2.21 kOhms ±0.1% 1.5W Chip Resistor 2615 J-Lead Current Sense, Moisture Resistant Wirewound
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | SP12K21B | SP12K21B-ND |
| Product Name | Fixed Resistors; SP1 2K21 0.1% LOOSE ( CGS ) | Chip Resistor - Surface Mount |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |
| Configuration | Single Resistor | |
| Category / Application | Current Sensing; General Use | |
| Technology / Construction | Wirewound |