TE Connectivity Current Sense Resistors - SMD SP1 220R 5% TAPED SP1220RJT

Description
Current Sense Resistors - SMD SP1 220R 5% TAPED
Request a Quote Datasheet
Description
Current Sense Resistors - SMD SP1 220R 5% TAPED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD SP1 220R 5% TAPED - SP1220RJT - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD SP1 220R 5% TAPED
SP1220RJT
Current Sense Resistors - SMD SP1 220R 5% TAPED SP1220RJT
Current Sense Resistors - SMD SP1 220R 5% TAPED

Current Sense Resistors - SMD SP1 220R 5% TAPED

Supplier's Site
Chip Resistor - Surface Mount - SP1220RJT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
SP1220RJT-ND
Chip Resistor - Surface Mount SP1220RJT-ND
220 Ohms ±5% 1.5W Chip Resistor 2615 J-Lead Current Sense, Moisture Resistant Wirewound

220 Ohms ±5% 1.5W Chip Resistor 2615 J-Lead Current Sense, Moisture Resistant Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - SP1220RJT - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
SP1220RJT
Chip Resistor - Surface Mount SP1220RJT
RES SMD 220 OHM 5% 1.5W 2615

RES SMD 220 OHM 5% 1.5W 2615

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number SP1220RJT SP1220RJT-ND SP1220RJT
Product Name Current Sense Resistors - SMD SP1 220R 5% TAPED Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Category / Application Current Sensing Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 2615 J-Lead
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor
Technology / Construction Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details