TE Connectivity Fixed Resistors; SP1/2 10R 1% TAPED ( CGS ) SP1210RFT

Description
Fixed Resistors; SP1/2 10R 1% TAPED ( CGS )
Request a Quote
Description
Fixed Resistors; SP1/2 10R 1% TAPED ( CGS )
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; SP1/2 10R 1% TAPED ( CGS ) - SP1210RFT - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SP1/2 10R 1% TAPED ( CGS )
SP1210RFT
Fixed Resistors; SP1/2 10R 1% TAPED ( CGS ) SP1210RFT
Fixed Resistors; SP1/2 10R 1% TAPED ( CGS )

Fixed Resistors; SP1/2 10R 1% TAPED ( CGS )

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number SP1210RFT
Product Name Fixed Resistors; SP1/2 10R 1% TAPED ( CGS )
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1249284 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers